Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVAN1206.1

Description
50µF 25V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
50µF 25V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVAN1206.1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVAN1206.1-ND
Aluminum Electrolytic Capacitors TVAN1206.1-ND
50µF 25V Aluminum Electrolytic Capacitors Axial, Can

50µF 25V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
50uF 25V Capacitor
58-TVAN1206.1
50uF 25V Capacitor 58-TVAN1206.1
Cap Aluminum Lytic 50uF 25V (7.925 X 20.625mm) Axial 85°C Product overview: TVAN1206.1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVAN1206.1 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 50uF 25V (7.925 X 20.625mm) Axial 85°C Product overview: TVAN1206.1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVAN1206.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVAN1206.1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVAN1206.1
Capacitors - Aluminum Electrolytic Capacitors TVAN1206.1
CAP ALUM 50UF 25V AXIAL

CAP ALUM 50UF 25V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 50Uf, 25V, Axial; Capacitance Vishay - 07J9492 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 50Uf, 25V, Axial; Capacitance Vishay
07J9492
Aluminum Electrolytic Capacitor, 50Uf, 25V, Axial; Capacitance Vishay 07J9492
ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 25V, AXIAL; Capacitance:50µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar]; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 25V, AXIAL; Capacitance:50µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar]; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVAN1206.1-ND 58-TVAN1206.1 TVAN1206.1 07J9492
Product Name Aluminum Electrolytic Capacitors 50uF 25V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 50Uf, 25V, Axial; Capacitance Vishay
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 50 microF 50 microF 50 microF 50 microF
Mounting Style Through Hole Through Hole; Axial, Can
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details