Vishay Precision Group Aluminum Electrolytic Capacitors TVAN1204.1

Description
10µF 25V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
10µF 25V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVAN1204.1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVAN1204.1-ND
Aluminum Electrolytic Capacitors TVAN1204.1-ND
10µF 25V Aluminum Electrolytic Capacitors Axial, Can

10µF 25V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
58-TVAN1204.1
10UF 25V Capacitor 58-TVAN1204.1
CAP ALUM 10UF 25V AXIAL Product overview: TVAN1204.1 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVAN1204.1 can be used for catalog matching and distributor lookup.

CAP ALUM 10UF 25V AXIAL Product overview: TVAN1204.1 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVAN1204.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVAN1204.1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVAN1204.1
Capacitors - Aluminum Electrolytic Capacitors TVAN1204.1
CAP ALUM 10UF 25V AXIAL

CAP ALUM 10UF 25V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 25V, Axial; Capacitance Vishay - 07J9491 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 25V, Axial; Capacitance Vishay
07J9491
Aluminum Electrolytic Capacitor, 10Uf, 25V, Axial; Capacitance Vishay 07J9491
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 25V, AXIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar]; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 25V, AXIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar]; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVAN1204.1-ND 58-TVAN1204.1 TVAN1204.1 07J9491
Product Name Aluminum Electrolytic Capacitors 10UF 25V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 25V, Axial; Capacitance Vishay
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Mounting Style Through Hole Through Hole; Axial, Can
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers