Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1906

Description
20µF 500V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
20µF 500V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1906-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1906-ND
Aluminum Electrolytic Capacitors TVA1906-ND
20µF 500V Aluminum Electrolytic Capacitors Axial, Can

20µF 500V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1906 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1906
Capacitors - Aluminum Electrolytic Capacitors TVA1906
CAP ALUM 20UF 500V AXIAL

CAP ALUM 20UF 500V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 20Uf, 500V, Axial; Capacitance Vishay - 18F238 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 20Uf, 500V, Axial; Capacitance Vishay
18F238
Aluminum Electrolytic Capacitor, 20Uf, 500V, Axial; Capacitance Vishay 18F238
ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 500V, AXIAL; Capacitance:20µF; Voltage(DC):500V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 500V, AXIAL; Capacitance:20µF; Voltage(DC):500V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TVA1906-ND TVA1906 18F238
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 20Uf, 500V, Axial; Capacitance Vishay
Features Polarized Polarized Polarized
Operating Temperature 20 to 85 C (68 to 185 F) 20 to 85 C (68 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20 microF 20 microF 20 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details