Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors TVA1906-E3

Description
CAP ALUM 20UF 500V AXIAL
Datasheet
Description
CAP ALUM 20UF 500V AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - TVA1906-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1906-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1906-E3
CAP ALUM 20UF 500V AXIAL

CAP ALUM 20UF 500V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 20Uf, 500V, Axial; Capacitance Vishay - 65K2284 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 20Uf, 500V, Axial; Capacitance Vishay
65K2284
Aluminum Electrolytic Capacitor, 20Uf, 500V, Axial; Capacitance Vishay 65K2284
ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 500V, AXIAL; Capacitance:20µF; Voltage(DC):500V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 500V, AXIAL; Capacitance:20µF; Voltage(DC):500V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number TVA1906-E3 65K2284
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 20Uf, 500V, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications Audio
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers