Vishay Precision Group Aluminum Electrolytic Capacitors TVA1803.1-E3

Description
16µF 475V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
16µF 475V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1803.1-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1803.1-E3-ND
Aluminum Electrolytic Capacitors TVA1803.1-E3-ND
16µF 475V Aluminum Electrolytic Capacitors Axial, Can

16µF 475V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1803.1-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1803.1-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1803.1-E3
CAP ALUM 16UF 475V AXIAL

CAP ALUM 16UF 475V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 16Uf, 475V, Axial; Capacitance Vishay - 65K2283 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 16Uf, 475V, Axial; Capacitance Vishay
65K2283
Aluminum Electrolytic Capacitor, 16Uf, 475V, Axial; Capacitance Vishay 65K2283
ALUMINUM ELECTROLYTIC CAPACITOR, 16UF, 475V, AXIAL; Capacitance:16µF; Voltage(DC):475V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 16UF, 475V, AXIAL; Capacitance:16µF; Voltage(DC):475V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TVA1803.1-E3-ND TVA1803.1-E3 65K2283
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 16Uf, 475V, Axial; Capacitance Vishay
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16 microF 16 microF 16 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details