Vishay Precision Group 100UF 450V Capacitor TVA1718

Description
CAP ALUM 100UF 450V AXIAL Product overview: TVA1718 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1718 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 100UF 450V AXIAL Product overview: TVA1718 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1718 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100UF 450V Capacitor
58-TVA1718
100UF 450V Capacitor 58-TVA1718
CAP ALUM 100UF 450V AXIAL Product overview: TVA1718 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1718 can be used for catalog matching and distributor lookup.

CAP ALUM 100UF 450V AXIAL Product overview: TVA1718 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1718 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - TVA1718-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1718-ND
Aluminum Electrolytic Capacitors TVA1718-ND
100µF 450V Aluminum Electrolytic Capacitors Axial, Can

100µF 450V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Capacitors - TVA1718 - 1011045-TVA1718 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - TVA1718
1011045-TVA1718
Aluminum Capacitors - TVA1718 1011045-TVA1718
Manufacturer: Vishay Win Source Part Number: 1011045-TVA1718 Packaging: Bulk Voltage Rating: 450V Applications: Audio Mounting: Through Hole Capacitance: 100μF Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -20°C to 85°C Dimension: Axial, Can Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1011045-TVA1718
Packaging: Bulk
Voltage Rating: 450V
Applications: Audio
Mounting: Through Hole
Capacitance: 100μF
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -20°C to 85°C
Dimension: Axial, Can
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 450V, Axial; Capacitance Vishay - 18F1537 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 450V, Axial; Capacitance Vishay
18F1537
Aluminum Electrolytic Capacitor, 100Uf, 450V, Axial; Capacitance Vishay 18F1537
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 450V, AXIAL; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 450V, AXIAL; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1718 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1718
Capacitors - Aluminum Electrolytic Capacitors TVA1718
CAP ALUM 100UF 450V AXIAL

CAP ALUM 100UF 450V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-TVA1718 TVA1718-ND 1011045-TVA1718 18F1537 TVA1718
Product Name 100UF 450V Capacitor Aluminum Electrolytic Capacitors Aluminum Capacitors - TVA1718 Aluminum Electrolytic Capacitor, 100Uf, 450V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
WVDC 450 volts 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C263U075DC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers