Vishay Precision Group Aluminum Electrolytic Capacitors TVA1716-E3

Description
80µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
80µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1716-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1716-E3-ND
Aluminum Electrolytic Capacitors TVA1716-E3-ND
80µF 450V Aluminum Electrolytic Capacitors Axial, Can

80µF 450V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
CAPACITOR, AL ELECTROLYTIC; 80 uF; 0 TO450 WVDC; AXIAL LEADED; -20DEGC; 85 - 70079701 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, AL ELECTROLYTIC; 80 uF; 0 TO450 WVDC; AXIAL LEADED; -20DEGC; 85
70079701
CAPACITOR, AL ELECTROLYTIC; 80 uF; 0 TO450 WVDC; AXIAL LEADED; -20DEGC; 85 70079701
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice. Features Capacitance Range: 1 μF to 1500 μF Applications TV Sets High End Audio Electronic Testing Equipment Radio-Phone Combinations

Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features

  • Capacitance Range: 1 μF to 1500 μF
    Applications
  • TV Sets
  • High End Audio
  • Electronic Testing Equipment
  • Radio-Phone Combinations
Supplier's Site
Aluminum Electrolytic Capacitor, 80Uf, 450V, Axial; Capacitance Vishay - 65K2281 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 80Uf, 450V, Axial; Capacitance Vishay
65K2281
Aluminum Electrolytic Capacitor, 80Uf, 450V, Axial; Capacitance Vishay 65K2281
ALUMINUM ELECTROLYTIC CAPACITOR, 80UF, 450V, AXIAL; Capacitance:80µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 80UF, 450V, AXIAL; Capacitance:80µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1716-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1716-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1716-E3
CAP ALUM 80UF 450V AXIAL

CAP ALUM 80UF 450V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1716-E3-ND 70079701 65K2281 TVA1716-E3
Product Name Aluminum Electrolytic Capacitors CAPACITOR, AL ELECTROLYTIC; 80 uF; 0 TO450 WVDC; AXIAL LEADED; -20DEGC; 85 Aluminum Electrolytic Capacitor, 80Uf, 450V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 80 microF 80 microF 80 microF 80 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details