Vishay Precision Group Aluminum Electrolytic Capacitors TVA1713-E3

Description
50µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
50µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1713-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1713-E3-ND
Aluminum Electrolytic Capacitors TVA1713-E3-ND
50µF 450V Aluminum Electrolytic Capacitors Axial, Can

50µF 450V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1713-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1713-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1713-E3
CAP ALUM 50UF 450V AXIAL

CAP ALUM 50UF 450V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 50Uf, 450V, Axial; Capacitance Vishay - 65K2280 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 50Uf, 450V, Axial; Capacitance Vishay
65K2280
Aluminum Electrolytic Capacitor, 50Uf, 450V, Axial; Capacitance Vishay 65K2280
ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 450V, AXIAL; Capacitance:50µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 450V, AXIAL; Capacitance:50µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TVA1713-E3-ND TVA1713-E3 65K2280
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 50Uf, 450V, Axial; Capacitance Vishay
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 50 microF 50 microF 50 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details