Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1712

Description
40µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
40µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 718-TVA1712-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-TVA1712-ND
Aluminum Electrolytic Capacitors 718-TVA1712-ND
40µF 450V Aluminum Electrolytic Capacitors Axial, Can

40µF 450V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 40Uf, 450V, Axial; Capacitance Vishay - 18F172 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 40Uf, 450V, Axial; Capacitance Vishay
18F172
Aluminum Electrolytic Capacitor, 40Uf, 450V, Axial; Capacitance Vishay 18F172
ALUMINUM ELECTROLYTIC CAPACITOR, 40UF, 450V, AXIAL; Capacitance:40µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 40UF, 450V, AXIAL; Capacitance:40µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1712 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1712
Capacitors - Aluminum Electrolytic Capacitors TVA1712
CAP ALUM 40UF 450V AXIAL

CAP ALUM 40UF 450V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-TVA1712-ND 18F172 TVA1712
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 40Uf, 450V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40 microF 40 microF 40 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details