40µF 450V Aluminum Electrolytic Capacitors Axial, Can
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features
CAP ALUM 40UF 450V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 40UF, 450V, AXIAL; Capacitance:40µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1712-E3-ND | 70079700 | TVA1712-E3 | 65K2279 |
| Product Name | Aluminum Electrolytic Capacitors | CAPACITOR, AL ELECTROLYTIC; 40 uF @DEGC; 0 TO 450 WVDC; AXIAL LEADED; -20DE | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 40Uf, 450V, Axial; Capacitance Vishay |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 40 microF | 40 microF | 40 microF | 40 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |