30µF 450V Aluminum Electrolytic Capacitors Axial, Can
CAP ALUM 30UF 450V AXIAL Product overview: TVA1711 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1711 can be used for catalog matching and distributor lookup.
CAP ALUM 30UF 450V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 30UF, 450V, AXIAL; Capacitance:30µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1711-ND | 58-TVA1711 | TVA1711 | 18F171 |
| Product Name | Aluminum Electrolytic Capacitors | 30UF 450V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 30Uf, 450V, Axial; Capacitance Vishay |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 30 microF | 30 microF | 30 microF | 30 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |