Vishay Precision Group Aluminum Electrolytic Capacitors TVA1711-E3

Description
30µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
30µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1711-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1711-E3-ND
Aluminum Electrolytic Capacitors TVA1711-E3-ND
30µF 450V Aluminum Electrolytic Capacitors Axial, Can

30µF 450V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 30Uf, 450V, Axial; Capacitance Vishay - 65K2278 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 30Uf, 450V, Axial; Capacitance Vishay
65K2278
Aluminum Electrolytic Capacitor, 30Uf, 450V, Axial; Capacitance Vishay 65K2278
ALUMINUM ELECTROLYTIC CAPACITOR, 30UF, 450V, AXIAL; Capacitance:30µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 30UF, 450V, AXIAL; Capacitance:30µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1711-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1711-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1711-E3
CAP ALUM 30UF 450V AXIAL

CAP ALUM 30UF 450V AXIAL

Supplier's Site
CAPACITOR, AL ELECTROLYTIC; 30 uF @DEGC; 0 TO 450 WVDC; AXIAL LEADED; -20DE - 70079699 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, AL ELECTROLYTIC; 30 uF @DEGC; 0 TO 450 WVDC; AXIAL LEADED; -20DE
70079699
CAPACITOR, AL ELECTROLYTIC; 30 uF @DEGC; 0 TO 450 WVDC; AXIAL LEADED; -20DE 70079699
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice. Features Capacitance Range: 1 μF to 1500 μF Applications TV Sets High End Audio Electronic Testing Equipment Radio-Phone Combinations

Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features

  • Capacitance Range: 1 μF to 1500 μF
    Applications
  • TV Sets
  • High End Audio
  • Electronic Testing Equipment
  • Radio-Phone Combinations
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1711-E3-ND 65K2278 TVA1711-E3 70079699
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 30Uf, 450V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors CAPACITOR, AL ELECTROLYTIC; 30 uF @DEGC; 0 TO 450 WVDC; AXIAL LEADED; -20DE
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 30 microF 30 microF 30 microF 30 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details