Vishay Precision Group Aluminum Electrolytic Capacitors TVA1704-E3

Description
8µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
8µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1704-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1704-E3-ND
Aluminum Electrolytic Capacitors TVA1704-E3-ND
8µF 450V Aluminum Electrolytic Capacitors Axial, Can

8µF 450V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
8uF 450V Capacitor
58-TVA1704-E3
8uF 450V Capacitor 58-TVA1704-E3
Cap Aluminum Lytic 8uF 450V (12.319 X 44.45mm) Axial 85°C Product overview: TVA1704-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1704-E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 8uF 450V (12.319 X 44.45mm) Axial 85°C Product overview: TVA1704-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1704-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1704-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1704-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1704-E3
CAP ALUM 8UF 450V AXIAL

CAP ALUM 8UF 450V AXIAL

Supplier's Site
CAPACITOR, AL ELECTROLYTIC; 8 uF; 0 TO 450 WVDC; AXIAL LEADED; -20DEGC; 85D - 70079696 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, AL ELECTROLYTIC; 8 uF; 0 TO 450 WVDC; AXIAL LEADED; -20DEGC; 85D
70079696
CAPACITOR, AL ELECTROLYTIC; 8 uF; 0 TO 450 WVDC; AXIAL LEADED; -20DEGC; 85D 70079696
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice. Features Capacitance Range: 1 μF to 1500 μF Applications TV Sets High End Audio Electronic Testing Equipment Radio-Phone Combinations

Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features

  • Capacitance Range: 1 μF to 1500 μF
    Applications
  • TV Sets
  • High End Audio
  • Electronic Testing Equipment
  • Radio-Phone Combinations
Supplier's Site
Aluminum Electrolytic Capacitor, 8Uf, 450V, 20%, Axial; Capacitance Vishay - 70M6550 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 8Uf, 450V, 20%, Axial; Capacitance Vishay
70M6550
Aluminum Electrolytic Capacitor, 8Uf, 450V, 20%, Axial; Capacitance Vishay 70M6550
ALUMINUM ELECTROLYTIC CAPACITOR, 8UF, 450V, 20%, AXIAL; Capacitance:8µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 8UF, 450V, 20%, AXIAL; Capacitance:8µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TVA1704-E3-ND 58-TVA1704-E3 TVA1704-E3 70079696 70M6550
Product Name Aluminum Electrolytic Capacitors 8uF 450V Capacitor Capacitors - Aluminum Electrolytic Capacitors CAPACITOR, AL ELECTROLYTIC; 8 uF; 0 TO 450 WVDC; AXIAL LEADED; -20DEGC; 85D Aluminum Electrolytic Capacitor, 8Uf, 450V, 20%, Axial; Capacitance Vishay
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8 microF 8 microF 8 microF 8 microF 8 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details