Vishay Precision Group Aluminum Electrolytic Capacitors TVA1701-E3

Description
2µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
2µF 450V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1701-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1701-E3-ND
Aluminum Electrolytic Capacitors TVA1701-E3-ND
2µF 450V Aluminum Electrolytic Capacitors Axial, Can

2µF 450V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 2Uf, 450V, Axial; Capacitance Vishay - 65K2271 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2Uf, 450V, Axial; Capacitance Vishay
65K2271
Aluminum Electrolytic Capacitor, 2Uf, 450V, Axial; Capacitance Vishay 65K2271
ALUMINUM ELECTROLYTIC CAPACITOR, 2UF, 450V, AXIAL; Capacitance:2µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2UF, 450V, AXIAL; Capacitance:2µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1701-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1701-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1701-E3
CAP ALUM 2UF 450V AXIAL

CAP ALUM 2UF 450V AXIAL

Supplier's Site
CAPACITOR, AL ELECTROLYTIC; 2 uF; 0 TO 450 WVDC; AXIAL LEADED; -20DEGC; 85D - 70079695 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, AL ELECTROLYTIC; 2 uF; 0 TO 450 WVDC; AXIAL LEADED; -20DEGC; 85D
70079695
CAPACITOR, AL ELECTROLYTIC; 2 uF; 0 TO 450 WVDC; AXIAL LEADED; -20DEGC; 85D 70079695
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice. Features Capacitance Range: 1 μF to 1500 μF Applications TV Sets High End Audio Electronic Testing Equipment Radio-Phone Combinations

Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features

  • Capacitance Range: 1 μF to 1500 μF
    Applications
  • TV Sets
  • High End Audio
  • Electronic Testing Equipment
  • Radio-Phone Combinations
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1701-E3-ND 65K2271 TVA1701-E3 70079695
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 2Uf, 450V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors CAPACITOR, AL ELECTROLYTIC; 2 uF; 0 TO 450 WVDC; AXIAL LEADED; -20DEGC; 85D
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2 microF 2 microF 2 microF 2 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details