Vishay Precision Group Capacitor Alum Elec, 10Uf, 350V, Axial; Capacitance Vishay TVA1604-E3

Description
CAPACITOR ALUM ELEC, 10UF, 350V, AXIAL; Capacitance:10µF; Voltage(DC):350V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 10UF, 350V, AXIAL; Capacitance:10µF; Voltage(DC):350V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 10Uf, 350V, Axial; Capacitance Vishay - 65K2265 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 10Uf, 350V, Axial; Capacitance Vishay
65K2265
Capacitor Alum Elec, 10Uf, 350V, Axial; Capacitance Vishay 65K2265
CAPACITOR ALUM ELEC, 10UF, 350V, AXIAL; Capacitance:10µF; Voltage(DC):350V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 10UF, 350V, AXIAL; Capacitance:10µF; Voltage(DC):350V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65K2265
Product Name Capacitor Alum Elec, 10Uf, 350V, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details