2µF 350V Aluminum Electrolytic Capacitors Axial, Can
Manufacturer: Vishay
Win Source Part Number: 1011034-TVA1600
Packaging: Bulk
Applications: Audio
Mounting: Through Hole
Polarization: Polar
Categories: Capacitors
Status: Active
Dimension: Axial, Can
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Aluminum Electrolytic Capacitors - Axial Leaded 2uF 350V 9.5x20.5 85 C Axi Product overview: TVA1600 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2uF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2uF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1600 can be used for catalog matching and distributor lookup.
CAP ALUM 2UF 350V AXIAL
2uF 350V 9.5x20.5 85 Axi
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1600-ND | 1011034-TVA1600 | 58-TVA1600 | TVA1600 | 66C2292 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Capacitors - TVA1600 | 2uF 350V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | 2Uf 350V 9.5X20.5 85 Axi Vishay |
| Features | Polarized | Polarized | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 2 microF | 2 microF | 2 microF | ||
| Mounting Style | Through Hole | Through Hole | Through Hole; Axial, Can | ||
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk |