Vishay Precision Group Aluminum Electrolytic Capacitors TVA1511-E3

Description
40µF 250V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
40µF 250V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1511-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1511-E3-ND
Aluminum Electrolytic Capacitors TVA1511-E3-ND
40µF 250V Aluminum Electrolytic Capacitors Axial, Can

40µF 250V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1511-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1511-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1511-E3
CAP ALUM 40UF 250V AXIAL

CAP ALUM 40UF 250V AXIAL

Supplier's Site
CAPACITOR, AL ELECTROLYTIC; 40 uF; 0 TO250 WVDC; AXIAL LEADED; -20DEGC; 85 - 70079693 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, AL ELECTROLYTIC; 40 uF; 0 TO250 WVDC; AXIAL LEADED; -20DEGC; 85
70079693
CAPACITOR, AL ELECTROLYTIC; 40 uF; 0 TO250 WVDC; AXIAL LEADED; -20DEGC; 85 70079693
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice. Features Capacitance Range: 1 μF to 1500 μF Applications TV Sets High End Audio Electronic Testing Equipment Radio-Phone Combinations

Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features

  • Capacitance Range: 1 μF to 1500 μF
    Applications
  • TV Sets
  • High End Audio
  • Electronic Testing Equipment
  • Radio-Phone Combinations
Supplier's Site
Aluminum Electrolytic Capacitor, 40Uf, 250V, Axial; Capacitance Vishay - 65K2261 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 40Uf, 250V, Axial; Capacitance Vishay
65K2261
Aluminum Electrolytic Capacitor, 40Uf, 250V, Axial; Capacitance Vishay 65K2261
ALUMINUM ELECTROLYTIC CAPACITOR, 40UF, 250V, AXIAL; Capacitance:40µF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 40UF, 250V, AXIAL; Capacitance:40µF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitor;Al Electrolytic;40 uF;0 TO 250 VDC;Axial Leaded - 866-TVA1511-E3 - Utmel Electronic Limited
Hong Kong, China
Capacitor;Al Electrolytic;40 uF;0 TO 250 VDC;Axial Leaded
866-TVA1511-E3
Capacitor;Al Electrolytic;40 uF;0 TO 250 VDC;Axial Leaded 866-TVA1511-E3
Capacitor;Al Electrolytic;40 uF;0 TO 250 VDC;Axial Leaded

Capacitor;Al Electrolytic;40 uF;0 TO 250 VDC;Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TVA1511-E3-ND TVA1511-E3 70079693 65K2261 866-TVA1511-E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors CAPACITOR, AL ELECTROLYTIC; 40 uF; 0 TO250 WVDC; AXIAL LEADED; -20DEGC; 85 Aluminum Electrolytic Capacitor, 40Uf, 250V, Axial; Capacitance Vishay Capacitor;Al Electrolytic;40 uF;0 TO 250 VDC;Axial Leaded
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 40 microF 40 microF 40 microF 40 microF 40 microF
Mounting Style Through Hole Through Hole; Axial, Can Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details