Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1500.1

Description
2µF 250V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
2µF 250V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1500.1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1500.1-ND
Aluminum Electrolytic Capacitors TVA1500.1-ND
2µF 250V Aluminum Electrolytic Capacitors Axial, Can

2µF 250V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
2uF 250V Capacitor
58-TVA1500.1
2uF 250V Capacitor 58-TVA1500.1
Aluminum Electrolytic Capacitors - Axial Leaded 2uF 250V 8x20.5 85 C Axi Product overview: TVA1500.1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1500.1 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitors - Axial Leaded 2uF 250V 8x20.5 85 C Axi Product overview: TVA1500.1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1500.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1198604-TVA1500.1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1198604-TVA1500.1
Capacitors - Aluminum Electrolytic Capacitors 1198604-TVA1500.1
Win Source Part Number: 1198604-TVA1500.1 Category: Capacitors>Aluminum Electrolytic Capacitors Series: TVA ATOM® Package: Bulk Applications: Audio Standard Package: 550 Capacitance: 2 µF Voltage - Rated: 250 V Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Alternative Parts (Cross-Reference): TVA-1500.1; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Mfr: Vishay Sprague RoHS Status: RoHS non-compliant

Win Source Part Number: 1198604-TVA1500.1
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: TVA ATOM®
Package: Bulk
Applications: Audio
Standard Package: 550
Capacitance: 2 µF
Voltage - Rated: 250 V
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Alternative Parts (Cross-Reference): TVA-1500.1;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number TVA1500.1-ND 58-TVA1500.1 1198604-TVA1500.1
Product Name Aluminum Electrolytic Capacitors 2uF 250V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2 microF 2 microF 2 microF
Mounting Style Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details