Vishay Precision Group Capacitor Alum Elec, 5Uf, 200V, Axial; Capacitance Vishay TVA1438-E3

Description
CAPACITOR ALUM ELEC, 5UF, 200V, AXIAL; Capacitance:5µF; Voltage(DC):200V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 5UF, 200V, AXIAL; Capacitance:5µF; Voltage(DC):200V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 5Uf, 200V, Axial; Capacitance Vishay - 65K2254 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 5Uf, 200V, Axial; Capacitance Vishay
65K2254
Capacitor Alum Elec, 5Uf, 200V, Axial; Capacitance Vishay 65K2254
CAPACITOR ALUM ELEC, 5UF, 200V, AXIAL; Capacitance:5µF; Voltage(DC):200V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 5UF, 200V, AXIAL; Capacitance:5µF; Voltage(DC):200V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65K2254
Product Name Capacitor Alum Elec, 5Uf, 200V, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details