Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1423-E3

Description
200µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
200µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 718-TVA1423-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-TVA1423-E3-ND
Aluminum Electrolytic Capacitors 718-TVA1423-E3-ND
200µF 150V Aluminum Electrolytic Capacitors Axial, Can

200µF 150V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
200uF 150V Capacitor
58-TVA1423-E3
200uF 150V Capacitor 58-TVA1423-E3
Cap Aluminum Lytic 200uF 150V (25.4 X 53.975mm) Axial 85°C Product overview: TVA1423-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200uF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200uF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1423-E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 200uF 150V (25.4 X 53.975mm) Axial 85°C Product overview: TVA1423-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200uF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200uF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1423-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1423-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1423-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1423-E3
CAP ALUM 200UF 150V AXIAL

CAP ALUM 200UF 150V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 200Uf, 150V, Axial; Capacitance Vishay - 65K2252 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 200Uf, 150V, Axial; Capacitance Vishay
65K2252
Aluminum Electrolytic Capacitor, 200Uf, 150V, Axial; Capacitance Vishay 65K2252
ALUMINUM ELECTROLYTIC CAPACITOR, 200UF, 150V, AXIAL; Capacitance:200µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 200UF, 150V, AXIAL; Capacitance:200µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-TVA1423-E3-ND 58-TVA1423-E3 TVA1423-E3 65K2252
Product Name Aluminum Electrolytic Capacitors 200uF 150V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 200Uf, 150V, Axial; Capacitance Vishay
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 200 microF 200 microF 200 microF 200 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C184U063DG2DP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details