The Aluminum Electrolytic Capacitor with a capacitance of 40 µF and a voltage rating of 150 V is designed for applications requiring reliable performance in compact spaces. It features an axial leaded configuration, making it suitable for various electronic devices. The capacitor operates effectively within a temperature range of -40 °C to +85 °C, ensuring stability in diverse environmental conditions. It is characterized by low leakage current and a long shelf life, which enhances its reliability in applications such as TV sets, auto radios, and electronic testing equipment. The part number associated with this capacitor is TVA1310, and it is compliant with RoHS standards. This product is ideal for engineers seeking a dependable capacitor for their projects.
40µF 150V Aluminum Electrolytic Capacitors Axial, Can
Cap Aluminum Lytic 40uF 150V (11.125 X 38.1mm) Axial 85°C Product overview: TVA1413 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40uF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40uF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1413 can be used for catalog matching and distributor lookup.
CAP ALUM 40UF 150V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 40UF, 150V, AXIAL; Capacitance:40µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1413-ND | 58-TVA1413 | TVA1413 | 18F176 |
| Product Name | Aluminum Electrolytic Capacitors | 40uF 150V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 40Uf, 150V, Axial; Capacitance Vishay |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 40 microF | 40 microF | 40 microF | 40 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |