25µF 150V Aluminum Electrolytic Capacitors Axial, Can
CAP ALUM 25UF 150V AXIAL Product overview: TVA1411 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25UF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25UF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1411 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Sprague
Win Source Part Number: 766636-TVA1411
Series: TVA ATOM
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Package: Axial, Can
Voltage Rating: 150V
Applications: Audio
Capacitance: 25μF
Polarization: Polar
Family Name: TVA
Categories: Capacitors
Dimension: 0.375" Dia x 1.250" L (9.53mm x 31.75mm)
Alternative Parts (Cross-Reference): TVA1411-E3;
Introduction Date: December 03, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
ALUMINUM ELECTROLYTIC CAPACITOR, 25UF, 150V, AXIAL; Capacitance:25µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
CAP ALUM 25UF 150V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1411-ND | 58-TVA1411 | 766636-TVA1411 | 07J9538 | TVA1411 |
| Product Name | Aluminum Electrolytic Capacitors | 25UF 150V Capacitor | Aluminum Capacitors - TVA1411 | Aluminum Electrolytic Capacitor, 25Uf, 150V, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 25 microF | 25 microF | 25 microF | 25 microF | 25 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |