Vishay Precision Group Aluminum Electrolytic Capacitors TVA1405-E3

Description
8µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
8µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1405-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1405-E3-ND
Aluminum Electrolytic Capacitors TVA1405-E3-ND
8µF 150V Aluminum Electrolytic Capacitors Axial, Can

8µF 150V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitor Alum Elec, 8Uf, 150V, Axial; Capacitance Vishay - 65K2242 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 8Uf, 150V, Axial; Capacitance Vishay
65K2242
Capacitor Alum Elec, 8Uf, 150V, Axial; Capacitance Vishay 65K2242
CAPACITOR ALUM ELEC, 8UF, 150V, AXIAL; Capacitance:8µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 8UF, 150V, AXIAL; Capacitance:8µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1405-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1405-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1405-E3
CAP ALUM 8UF 150V AXIAL

CAP ALUM 8UF 150V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TVA1405-E3-ND 65K2242 TVA1405-E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 8Uf, 150V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8 microF 8 microF 8 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details