Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1403

Description
5µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
5µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1403-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1403-ND
Aluminum Electrolytic Capacitors TVA1403-ND
5µF 150V Aluminum Electrolytic Capacitors Axial, Can

5µF 150V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
5uF 150V Capacitor
58-TVA1403
5uF 150V Capacitor 58-TVA1403
Cap Aluminum Lytic 5uF 150V (7.925 X 20.625mm) Axial 85°C Product overview: TVA1403 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5uF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1403 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 5uF 150V (7.925 X 20.625mm) Axial 85°C Product overview: TVA1403 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5uF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1403 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Alum Elec, 5Uf, 150V; Capacitance Vishay - 18F977 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 5Uf, 150V; Capacitance Vishay
18F977
Capacitor Alum Elec, 5Uf, 150V; Capacitance Vishay 18F977
CAPACITOR ALUM ELEC, 5UF, 150V; Capacitance:5µF; Voltage Rating:150V; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Operating Temperature Max:85°C RoHS Compliant: No

CAPACITOR ALUM ELEC, 5UF, 150V; Capacitance:5µF; Voltage Rating:150V; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Operating Temperature Max:85°C RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1403 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1403
Capacitors - Aluminum Electrolytic Capacitors TVA1403
CAP ALUM 5UF 150V AXIAL

CAP ALUM 5UF 150V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1403-ND 58-TVA1403 18F977 TVA1403
Product Name Aluminum Electrolytic Capacitors 5uF 150V Capacitor Capacitor Alum Elec, 5Uf, 150V; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) ? to 85 C (? to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5 microF 5 microF 5 microF 5 microF
Mounting Style Through Hole Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details