Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1403-E3

Description
5µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
5µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1403-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1403-E3-ND
Aluminum Electrolytic Capacitors TVA1403-E3-ND
5µF 150V Aluminum Electrolytic Capacitors Axial, Can

5µF 150V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
5UF 150V Capacitor
58-TVA1403-E3
5UF 150V Capacitor 58-TVA1403-E3
CAP ALUM 5UF 150V AXIAL Product overview: TVA1403-E3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5UF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5UF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1403-E3 can be used for catalog matching and distributor lookup.

CAP ALUM 5UF 150V AXIAL Product overview: TVA1403-E3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5UF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5UF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1403-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1403-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1403-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1403-E3
CAP ALUM 5UF 150V AXIAL

CAP ALUM 5UF 150V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 5Uf, 150V, Axial; Capacitance Vishay - 65K2241 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 5Uf, 150V, Axial; Capacitance Vishay
65K2241
Aluminum Electrolytic Capacitor, 5Uf, 150V, Axial; Capacitance Vishay 65K2241
ALUMINUM ELECTROLYTIC CAPACITOR, 5UF, 150V, AXIAL; Capacitance:5µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 5UF, 150V, AXIAL; Capacitance:5µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1403-E3-ND 58-TVA1403-E3 TVA1403-E3 65K2241
Product Name Aluminum Electrolytic Capacitors 5UF 150V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 5Uf, 150V, Axial; Capacitance Vishay
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5 microF 5 microF 5 microF 5 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1713190 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101C473T010AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47000 microF
View Details
4 suppliers