Vishay Precision Group Aluminum Electrolytic Capacitors TVA1349

Description
250µF 100V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
250µF 100V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1349-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1349-ND
Aluminum Electrolytic Capacitors TVA1349-ND
250µF 100V Aluminum Electrolytic Capacitors Axial, Can

250µF 100V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitor,250Uf,100Vdc Vishay - 66C2226 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,250Uf,100Vdc Vishay
66C2226
Capacitor,250Uf,100Vdc Vishay 66C2226
Capacitor,250uF,100V DC

Capacitor,250uF,100VDC

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1349 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1349
Capacitors - Aluminum Electrolytic Capacitors TVA1349
CAP ALUM 250UF 100V AXIAL

CAP ALUM 250UF 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TVA1349-ND 66C2226 TVA1349
Product Name Aluminum Electrolytic Capacitors Capacitor,250Uf,100Vdc Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 250 microF 250 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details