Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1318.2

Description
2000µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
2000µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 718-TVA1318.2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-TVA1318.2-ND
Aluminum Electrolytic Capacitors 718-TVA1318.2-ND
2000µF 50V Aluminum Electrolytic Capacitors Axial, Can

2000µF 50V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
2000uF 50V Capacitor
58-TVA1318.2
2000uF 50V Capacitor 58-TVA1318.2
Cap Aluminum Lytic 2000uF 50V (28.575 X 53.975mm) Axial 85°C Product overview: TVA1318.2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1318.2 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2000uF 50V (28.575 X 53.975mm) Axial 85°C Product overview: TVA1318.2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1318.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 2000Uf, 50V, Axial; Capacitance Vishay - 89F609 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2000Uf, 50V, Axial; Capacitance Vishay
89F609
Aluminum Electrolytic Capacitor, 2000Uf, 50V, Axial; Capacitance Vishay 89F609
ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 50V, AXIAL; Capacitance:2000µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 50V, AXIAL; Capacitance:2000µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1318.2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1318.2
Capacitors - Aluminum Electrolytic Capacitors TVA1318.2
CAP ALUM 2000UF 50V AXIAL

CAP ALUM 2000UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-TVA1318.2-ND 58-TVA1318.2 89F609 TVA1318.2
Product Name Aluminum Electrolytic Capacitors 2000uF 50V Capacitor Aluminum Electrolytic Capacitor, 2000Uf, 50V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2000 microF 2000 microF 2000 microF 2000 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details