Vishay Precision Group Aluminum Electrolytic Capacitors TVA1306-E3

Description
25µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
25µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1306-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1306-E3-ND
Aluminum Electrolytic Capacitors TVA1306-E3-ND
25µF 50V Aluminum Electrolytic Capacitors Axial, Can

25µF 50V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
CAPACITOR, AL ELECTROLYTIC; 25 uF; 50 WVDC; AXIAL LEADED; -40DEGC; 85DEGC; - 70079669 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, AL ELECTROLYTIC; 25 uF; 50 WVDC; AXIAL LEADED; -40DEGC; 85DEGC;
70079669
CAPACITOR, AL ELECTROLYTIC; 25 uF; 50 WVDC; AXIAL LEADED; -40DEGC; 85DEGC; 70079669
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice. Features Capacitance Range: 1 μF to 1500 μF Applications TV Sets High End Audio Electronic Testing Equipment Radio-Phone Combinations

Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features

  • Capacitance Range: 1 μF to 1500 μF
    Applications
  • TV Sets
  • High End Audio
  • Electronic Testing Equipment
  • Radio-Phone Combinations
Supplier's Site
Aluminum Electrolytic Capacitor, 25Uf, 50V, Axial; Capacitance Vishay - 65K2224 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 25Uf, 50V, Axial; Capacitance Vishay
65K2224
Aluminum Electrolytic Capacitor, 25Uf, 50V, Axial; Capacitance Vishay 65K2224
ALUMINUM ELECTROLYTIC CAPACITOR, 25UF, 50V, AXIAL; Capacitance:25µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 25UF, 50V, AXIAL; Capacitance:25µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1306-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1306-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1306-E3
CAP ALUM 25UF 50V AXIAL

CAP ALUM 25UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1306-E3-ND 70079669 65K2224 TVA1306-E3
Product Name Aluminum Electrolytic Capacitors CAPACITOR, AL ELECTROLYTIC; 25 uF; 50 WVDC; AXIAL LEADED; -40DEGC; 85DEGC; Aluminum Electrolytic Capacitor, 25Uf, 50V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 25 microF 25 microF 25 microF 25 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details