Vishay Precision Group Aluminum Electrolytic Capacitors TVA1305

Description
15µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
15µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1305-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1305-ND
Aluminum Electrolytic Capacitors TVA1305-ND
15µF 50V Aluminum Electrolytic Capacitors Axial, Can

15µF 50V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 15Uf, 50V, Axial; Capacitance Vishay - 18F2136 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 15Uf, 50V, Axial; Capacitance Vishay
18F2136
Aluminum Electrolytic Capacitor, 15Uf, 50V, Axial; Capacitance Vishay 18F2136
ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 50V, AXIAL; Capacitance:15µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 50V, AXIAL; Capacitance:15µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1305 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1305
Capacitors - Aluminum Electrolytic Capacitors TVA1305
CAP ALUM 15UF 50V AXIAL

CAP ALUM 15UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TVA1305-ND 18F2136 TVA1305
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 15Uf, 50V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15 microF 15 microF 15 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details