Vishay Precision Group Aluminum Electrolytic Capacitors TVA1300

Description
1µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
1µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1300-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1300-ND
Aluminum Electrolytic Capacitors TVA1300-ND
1µF 50V Aluminum Electrolytic Capacitors Axial, Can

1µF 50V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 1Uf 50V Axial; Capacitance Vishay - 18F970 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1Uf 50V Axial; Capacitance Vishay
18F970
Aluminum Electrolytic Capacitor, 1Uf 50V Axial; Capacitance Vishay 18F970
ALUMINUM ELECTROLYTIC CAPACITOR, 1UF 50V AXIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 1UF 50V AXIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1300
Capacitors - Aluminum Electrolytic Capacitors TVA1300
CAP ALUM 1UF 50V AXIAL

CAP ALUM 1UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TVA1300-ND 18F970 TVA1300
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1Uf 50V Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1 microF 1 microF 1 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713259 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details