1500µF 25V Aluminum Electrolytic Capacitors Axial, Can
Capacitor,1500uF,25V
CAP ALUM 1500UF 25V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1212-ND | 66C2160 | TVA1212 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor,1500Uf,25Vdc Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 1500 microF | 1500 microF | |
| Mounting Style | Through Hole | Through Hole; Axial, Can |