Cap Aluminum Lytic 500uF 25V (11.125 X 31.75mm) Axial 85°C Product overview: TVA1209 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1209 can be used for catalog matching and distributor lookup.
500µF 25V Aluminum Electrolytic Capacitors Axial, Can
CAP ALUM 500UF 25V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 500UF, 25V, AXIAL; Capacitance:500µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TVA1209 | TVA1209-ND | TVA1209 | 18F159 |
| Product Name | 500uF 25V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 500Uf, 25V, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 500 microF | 500 microF | 500 microF | 500 microF |
| Capacitance Tolerance | 20 (+/- %) |