600µF 25V Aluminum Electrolytic Capacitors Axial, Can
CAP ALUM 600UF 25V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1209.2-ND | TVA1209.2 | 66C2157 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 600Uf 25V 11X32 85 Axi Vishay |
| Features | Polarized | Polarized | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 600 microF | 600 microF | |
| Mounting Style | Through Hole | Through Hole; Axial, Can | |
| Packing Method | Bulk | Bulk; Bulk |