Vishay Precision Group Aluminum Electrolytic Capacitors TVA1208.5

Description
300µF 25V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
300µF 25V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1208.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1208.5-ND
Aluminum Electrolytic Capacitors TVA1208.5-ND
300µF 25V Aluminum Electrolytic Capacitors Axial, Can

300µF 25V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
300UF 25V Capacitor
58-TVA1208.5
300UF 25V Capacitor 58-TVA1208.5
CAP ALUM 300UF 25V AXIAL Product overview: TVA1208.5 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1208.5 can be used for catalog matching and distributor lookup.

CAP ALUM 300UF 25V AXIAL Product overview: TVA1208.5 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1208.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 300Uf, 25V, +75, -10%, Axial; Capacitance Vishay - 66C2153 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 300Uf, 25V, +75, -10%, Axial; Capacitance Vishay
66C2153
Aluminum Electrolytic Capacitor, 300Uf, 25V, +75, -10%, Axial; Capacitance Vishay 66C2153
ALUMINUM ELECTROLYTIC CAPACITOR, 300UF, 25V, +75, -10%, AXIAL; Capacitance:300µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 300UF, 25V, +75, -10%, AXIAL; Capacitance:300µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1208.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1208.5
Capacitors - Aluminum Electrolytic Capacitors TVA1208.5
CAP ALUM 300UF 25V AXIAL

CAP ALUM 300UF 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1208.5-ND 58-TVA1208.5 66C2153 TVA1208.5
Product Name Aluminum Electrolytic Capacitors 300UF 25V Capacitor Aluminum Electrolytic Capacitor, 300Uf, 25V, +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 300 microF 300 microF 300 microF 300 microF
Mounting Style Through Hole Through Hole; Axial, Can
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730261 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details