Vishay Precision Group Aluminum Electrolytic Capacitors TVA1204-E3

Description
10µF 25V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
10µF 25V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1204-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1204-E3-ND
Aluminum Electrolytic Capacitors TVA1204-E3-ND
10µF 25V Aluminum Electrolytic Capacitors Axial, Can

10µF 25V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
10uF 25V Capacitor
58-TVA1204-E3
10uF 25V Capacitor 58-TVA1204-E3
Cap Aluminum Lytic 10uF 25V (6.35 X 12.7mm) Axial 85°C Product overview: TVA1204-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1204-E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 25V (6.35 X 12.7mm) Axial 85°C Product overview: TVA1204-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1204-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 10Uf, 25V, Axial; Capacitance Vishay - 65K2207 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 25V, Axial; Capacitance Vishay
65K2207
Aluminum Electrolytic Capacitor, 10Uf, 25V, Axial; Capacitance Vishay 65K2207
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 25V, AXIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 25V, AXIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1204-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1204-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1204-E3
CAP ALUM 10UF 25V AXIAL

CAP ALUM 10UF 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1204-E3-ND 58-TVA1204-E3 65K2207 TVA1204-E3
Product Name Aluminum Electrolytic Capacitors 10uF 25V Capacitor Aluminum Electrolytic Capacitor, 10Uf, 25V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details