Vishay Precision Group Aluminum Electrolytic Capacitors TVA1204.5

Description
20µF 25V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
20µF 25V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1204.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1204.5-ND
Aluminum Electrolytic Capacitors TVA1204.5-ND
20µF 25V Aluminum Electrolytic Capacitors Axial, Can

20µF 25V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1204.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1204.5
Capacitors - Aluminum Electrolytic Capacitors TVA1204.5
CAP ALUM 20UF 25V AXIAL

CAP ALUM 20UF 25V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 20Uf, 25V, Axial; Capacitance Vishay - 07J9505 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 20Uf, 25V, Axial; Capacitance Vishay
07J9505
Aluminum Electrolytic Capacitor, 20Uf, 25V, Axial; Capacitance Vishay 07J9505
ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 25V, AXIAL; Capacitance:20µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 25V, AXIAL; Capacitance:20µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TVA1204.5-ND TVA1204.5 07J9505
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 20Uf, 25V, Axial; Capacitance Vishay
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20 microF 20 microF 20 microF
Mounting Style Through Hole Through Hole; Axial, Can
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details