Vishay Precision Group Aluminum Electrolytic Capacitors TVA1175

Description
3000µF 16V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
3000µF 16V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1175-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1175-ND
Aluminum Electrolytic Capacitors TVA1175-ND
3000µF 16V Aluminum Electrolytic Capacitors Axial, Can

3000µF 16V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 3000Uf, 16V, Axial; Capacitance Vishay - 07J9501 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3000Uf, 16V, Axial; Capacitance Vishay
07J9501
Aluminum Electrolytic Capacitor, 3000Uf, 16V, Axial; Capacitance Vishay 07J9501
ALUMINUM ELECTROLYTIC CAPACITOR, 3000UF, 16V, AXIAL; Capacitance:3000µF; Voltage(DC):16V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 3000UF, 16V, AXIAL; Capacitance:3000µF; Voltage(DC):16V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1175 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1175
Capacitors - Aluminum Electrolytic Capacitors TVA1175
CAP ALUM 3000UF 16V AXIAL

CAP ALUM 3000UF 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TVA1175-ND 07J9501 TVA1175
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 3000Uf, 16V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF 3000 microF 3000 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details