Vishay Precision Group Aluminum Electrolytic Capacitors TVA1170-E3

Description
2000µF 16V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
2000µF 16V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1170-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1170-E3-ND
Aluminum Electrolytic Capacitors TVA1170-E3-ND
2000µF 16V Aluminum Electrolytic Capacitors Axial, Can

2000µF 16V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1170-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1170-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1170-E3
CAP ALUM 2000UF 16V AXIAL

CAP ALUM 2000UF 16V AXIAL

Supplier's Site
CAPACITOR, AL ELECTROLYTIC;2000UF;GEN. PURP, TUBULAR;AXIAL;CASE FK;0 TO 16WVDC - 70079779 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, AL ELECTROLYTIC;2000UF;GEN. PURP, TUBULAR;AXIAL;CASE FK;0 TO 16WVDC
70079779
CAPACITOR, AL ELECTROLYTIC;2000UF;GEN. PURP, TUBULAR;AXIAL;CASE FK;0 TO 16WVDC 70079779
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice. Features Capacitance Range: 1 μF to 1500 μF Applications TV Sets High End Audio Electronic Testing Equipment Radio-Phone Combinations

Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features

  • Capacitance Range: 1 μF to 1500 μF
    Applications
  • TV Sets
  • High End Audio
  • Electronic Testing Equipment
  • Radio-Phone Combinations
Supplier's Site
Aluminum Electrolytic Capacitor, 2000Uf, 16V, Axial; Capacitance Vishay - 65K2204 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2000Uf, 16V, Axial; Capacitance Vishay
65K2204
Aluminum Electrolytic Capacitor, 2000Uf, 16V, Axial; Capacitance Vishay 65K2204
ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 16V, AXIAL; Capacitance:2000µF; Voltage(DC):16V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 16V, AXIAL; Capacitance:2000µF; Voltage(DC):16V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1170-E3-ND TVA1170-E3 70079779 65K2204
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors CAPACITOR, AL ELECTROLYTIC;2000UF;GEN. PURP, TUBULAR;AXIAL;CASE FK;0 TO 16WVDC Aluminum Electrolytic Capacitor, 2000Uf, 16V, Axial; Capacitance Vishay
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2000 microF 2000 microF 2000 microF 2000 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101472T100BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details