Vishay Precision Group 100uF 16V Capacitor TVA1160-E3

Description
Cap Aluminum Lytic 100uF 16V (7.925 X 17.45mm) Axial 85°C Product overview: TVA1160-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1160-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 16V (7.925 X 17.45mm) Axial 85°C Product overview: TVA1160-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1160-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 16V Capacitor
58-TVA1160-E3
100uF 16V Capacitor 58-TVA1160-E3
Cap Aluminum Lytic 100uF 16V (7.925 X 17.45mm) Axial 85°C Product overview: TVA1160-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1160-E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 16V (7.925 X 17.45mm) Axial 85°C Product overview: TVA1160-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1160-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - TVA1160-E3 - 1010934-TVA1160-E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - TVA1160-E3
1010934-TVA1160-E3
Aluminum Capacitors - TVA1160-E3 1010934-TVA1160-E3
Manufacturer: Vishay Win Source Part Number: 1010934-TVA1160-E3 Packaging: Bulk Voltage Rating: 16V Applications: Audio Mounting: Through Hole Capacitance: 100μF Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Axial, Can Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1010934-TVA1160-E3
Packaging: Bulk
Voltage Rating: 16V
Applications: Audio
Mounting: Through Hole
Capacitance: 100μF
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Axial, Can
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Aluminum Electrolytic Capacitors - TVA1160-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1160-E3-ND
Aluminum Electrolytic Capacitors TVA1160-E3-ND
100µF 16V Aluminum Electrolytic Capacitors Axial, Can

100µF 16V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 16V, Axial; Capacitance Vishay - 65K2200 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 16V, Axial; Capacitance Vishay
65K2200
Aluminum Electrolytic Capacitor, 100Uf, 16V, Axial; Capacitance Vishay 65K2200
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, AXIAL; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, AXIAL; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1160-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1160-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1160-E3
CAP ALUM 100UF 16V AXIAL

CAP ALUM 100UF 16V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-TVA1160-E3 1010934-TVA1160-E3 TVA1160-E3-ND 65K2200 TVA1160-E3
Product Name 100uF 16V Capacitor Aluminum Capacitors - TVA1160-E3 Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 16V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details