Vishay Precision Group Aluminum Electrolytic Capacitors TVA1150-E3

Description
50µF 16V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
50µF 16V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1150-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1150-E3-ND
Aluminum Electrolytic Capacitors TVA1150-E3-ND
50µF 16V Aluminum Electrolytic Capacitors Axial, Can

50µF 16V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1150-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1150-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1150-E3
CAP ALUM 50UF 16V AXIAL

CAP ALUM 50UF 16V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 50Uf, 16V, 20%, Axial; Capacitance Vishay - 70M6546 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 50Uf, 16V, 20%, Axial; Capacitance Vishay
70M6546
Aluminum Electrolytic Capacitor, 50Uf, 16V, 20%, Axial; Capacitance Vishay 70M6546
ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 16V, 20%, AXIAL; Capacitance:50µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 16V, 20%, AXIAL; Capacitance:50µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TVA1150-E3-ND TVA1150-E3 70M6546
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 50Uf, 16V, 20%, Axial; Capacitance Vishay
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 50 microF 50 microF 50 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details