Vishay Precision Group Aluminum Electrolytic Capacitors TVA1148

Description
25µF 16V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
25µF 16V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1148-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1148-ND
Aluminum Electrolytic Capacitors TVA1148-ND
25µF 16V Aluminum Electrolytic Capacitors Axial, Can

25µF 16V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
25uF 16V Capacitor
58-TVA1148
25uF 16V Capacitor 58-TVA1148
Cap Aluminum Lytic 25uF 16V (6.35 X 12.7mm) Axial 85°C Product overview: TVA1148 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1148 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 25uF 16V (6.35 X 12.7mm) Axial 85°C Product overview: TVA1148 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1148 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1148 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1148
Capacitors - Aluminum Electrolytic Capacitors TVA1148
CAP ALUM 25UF 16V AXIAL

CAP ALUM 25UF 16V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 25Uf, 16V, Axial; Capacitance Vishay - 07J9495 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 25Uf, 16V, Axial; Capacitance Vishay
07J9495
Aluminum Electrolytic Capacitor, 25Uf, 16V, Axial; Capacitance Vishay 07J9495
ALUMINUM ELECTROLYTIC CAPACITOR, 25UF, 16V, AXIAL; Capacitance:25µF; Voltage(DC):16V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 25UF, 16V, AXIAL; Capacitance:25µF; Voltage(DC):16V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1148-ND 58-TVA1148 TVA1148 07J9495
Product Name Aluminum Electrolytic Capacitors 25uF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 25Uf, 16V, Axial; Capacitance Vishay
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 25 microF 25 microF 25 microF 25 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details