Vishay Precision Group Viewing Angle Vishay TSUS6202.

Description
Viewing Angle:15°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):150mA; Forward Voltage VF Max:1.7V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:+100°C; Operating Temperature Max:-40°C; Product Range:- RoHS Compliant: No
Description
Viewing Angle:15°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):150mA; Forward Voltage VF Max:1.7V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:+100°C; Operating Temperature Max:-40°C; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Viewing Angle Vishay - 24AC0629 - Newark, An Avnet Company
Chicago, IL, United States
Viewing Angle Vishay
24AC0629
Viewing Angle Vishay 24AC0629
Viewing Angle:15°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):150mA; Forward Voltage VF Max:1.7V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:+100°C; Operating Temperature Max:-40°C; Product Range:- RoHS Compliant: No

Viewing Angle:15°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):150mA; Forward Voltage VF Max:1.7V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:+100°C; Operating Temperature Max:-40°C; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 24AC0629
Product Name Viewing Angle Vishay
VF 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type FRD - Model: FDRW40C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details