Vishay Precision Group Infrared Emitter 950Nm T-1 3/4; Peak Wavelength Vishay TSUS5400

Description
INFRARED EMITTER 950NM T-1 3/4; Peak Wavelength:950nm; Angle of Half Intensity:22°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):800mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):100mA; Forward Voltage RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER 950NM T-1 3/4; Peak Wavelength:950nm; Angle of Half Intensity:22°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):800mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):100mA; Forward Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter 950Nm T-1 3/4; Peak Wavelength Vishay - 78Y9615 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter 950Nm T-1 3/4; Peak Wavelength Vishay
78Y9615
Infrared Emitter 950Nm T-1 3/4; Peak Wavelength Vishay 78Y9615
INFRARED EMITTER 950NM T-1 3/4; Peak Wavelength:950nm; Angle of Half Intensity:22°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):800mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):100mA; Forward Voltage RoHS Compliant: Yes

INFRARED EMITTER 950NM T-1 3/4; Peak Wavelength:950nm; Angle of Half Intensity:22°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):800mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):100mA; Forward Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 78Y9615
Product Name Infrared Emitter 950Nm T-1 3/4; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode - 120591862 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
Voltage Regulator diode (Zener diode) - 1N4461US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 210 mA
IR 5 mA
View Details
Diodes, Rectifiers - Arrays - 48CTQ060-1PBF - 1128811-48CTQ060-1PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details