Vishay Precision Group Ir Emitter, 950Nm, T-1, Through Hole; Viewing Angle Vishay TSUS4400

Description
IR EMITTER, 950NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 950NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 950Nm, T-1, Through Hole; Viewing Angle Vishay - 88K1271 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 950Nm, T-1, Through Hole; Viewing Angle Vishay
88K1271
Ir Emitter, 950Nm, T-1, Through Hole; Viewing Angle Vishay 88K1271
IR EMITTER, 950NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 950NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88K1271
Product Name Ir Emitter, 950Nm, T-1, Through Hole; Viewing Angle Vishay
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details