Vishay Precision Group Ir Emitter, 950Nm, T-1, Through Hole; Viewing Angle Vishay TSUS4300

Description
IR EMITTER, 950NM, T-1, THROUGH HOLE; Viewing Angle:16°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 950NM, T-1, THROUGH HOLE; Viewing Angle:16°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 950Nm, T-1, Through Hole; Viewing Angle Vishay - 33C1876 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 950Nm, T-1, Through Hole; Viewing Angle Vishay
33C1876
Ir Emitter, 950Nm, T-1, Through Hole; Viewing Angle Vishay 33C1876
IR EMITTER, 950NM, T-1, THROUGH HOLE; Viewing Angle:16°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 950NM, T-1, THROUGH HOLE; Viewing Angle:16°; Diode Case Style:T-1 (3mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33C1876
Product Name Ir Emitter, 950Nm, T-1, Through Hole; Viewing Angle Vishay
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C4SMF-BJF-CR14Q3T2-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details