Vishay Precision Group Ir Emitter, 950Nm, 4.7Mm, To-18-2, Though Hole; Viewing Angle Vishay TSTS7500

Description
IR EMITTER, 950NM, 4.7MM, TO-18-2, THOUGH HOLE; Viewing Angle:30°; Diode Case Style:TO-18; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 950NM, 4.7MM, TO-18-2, THOUGH HOLE; Viewing Angle:30°; Diode Case Style:TO-18; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 950Nm, 4.7Mm, To-18-2, Though Hole; Viewing Angle Vishay - 33C1874 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 950Nm, 4.7Mm, To-18-2, Though Hole; Viewing Angle Vishay
33C1874
Ir Emitter, 950Nm, 4.7Mm, To-18-2, Though Hole; Viewing Angle Vishay 33C1874
IR EMITTER, 950NM, 4.7MM, TO-18-2, THOUGH HOLE; Viewing Angle:30°; Diode Case Style:TO-18; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes

IR EMITTER, 950NM, 4.7MM, TO-18-2, THOUGH HOLE; Viewing Angle:30°; Diode Case Style:TO-18; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 33C1874
Product Name Ir Emitter, 950Nm, 4.7Mm, To-18-2, Though Hole; Viewing Angle Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 40 volts
View Details
Bridge Rectifiers - CC1658-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: TP902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details