Vishay Precision Group Ir Emitter, 950Nm, 4.69Mm, To-18-2, Though Hole; Viewing Angle Vishay TSTS7300

Description
IR EMITTER, 950NM, 4.69MM, TO-18-2, THOUGH HOLE; Viewing Angle:12°; Diode Case Style:TO-18; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 950NM, 4.69MM, TO-18-2, THOUGH HOLE; Viewing Angle:12°; Diode Case Style:TO-18; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 950Nm, 4.69Mm, To-18-2, Though Hole; Viewing Angle Vishay - 33C1873 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 950Nm, 4.69Mm, To-18-2, Though Hole; Viewing Angle Vishay
33C1873
Ir Emitter, 950Nm, 4.69Mm, To-18-2, Though Hole; Viewing Angle Vishay 33C1873
IR EMITTER, 950NM, 4.69MM, TO-18-2, THOUGH HOLE; Viewing Angle:12°; Diode Case Style:TO-18; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes

IR EMITTER, 950NM, 4.69MM, TO-18-2, THOUGH HOLE; Viewing Angle:12°; Diode Case Style:TO-18; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33C1873
Product Name Ir Emitter, 950Nm, 4.69Mm, To-18-2, Though Hole; Viewing Angle Vishay
Viewing Angle 12 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-GCN-CY0C0792TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
3 suppliers