Vishay Precision Group Ir Emitter, 950Nm, 800Mw/sr, To-18; Peak Wavelength Vishay TSTS7100

Description
IR EMITTER, 950NM, 800MW/SR, TO-18; Peak Wavelength:950nm; Angle of Half Intensity:5°; Diode Case Style:TO-18; Radiant Intensity (Ie):800mW/Sr; Rise Time:800ns; Fall Time tf:-; Forward Current If(AV):100mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 950NM, 800MW/SR, TO-18; Peak Wavelength:950nm; Angle of Half Intensity:5°; Diode Case Style:TO-18; Radiant Intensity (Ie):800mW/Sr; Rise Time:800ns; Fall Time tf:-; Forward Current If(AV):100mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 950Nm, 800Mw/sr, To-18; Peak Wavelength Vishay - 46Y2652 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 950Nm, 800Mw/sr, To-18; Peak Wavelength Vishay
46Y2652
Ir Emitter, 950Nm, 800Mw/sr, To-18; Peak Wavelength Vishay 46Y2652
IR EMITTER, 950NM, 800MW/SR, TO-18; Peak Wavelength:950nm; Angle of Half Intensity:5°; Diode Case Style:TO-18; Radiant Intensity (Ie):800mW/Sr; Rise Time:800ns; Fall Time tf:-; Forward Current If(AV):100mA; Product Range:- RoHS Compliant: Yes

IR EMITTER, 950NM, 800MW/SR, TO-18; Peak Wavelength:950nm; Angle of Half Intensity:5°; Diode Case Style:TO-18; Radiant Intensity (Ie):800mW/Sr; Rise Time:800ns; Fall Time tf:-; Forward Current If(AV):100mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 46Y2652
Product Name Ir Emitter, 950Nm, 800Mw/sr, To-18; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X20FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: YG911S3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details