Vishay Precision Group Ir Emitter, 875Nm, 4.7Mm, To-18-2, Thd; Viewing Angle Vishay TSTA7500

Description
IR EMITTER, 875NM, 4.7MM, TO-18-2, THD; Viewing Angle:30°; Forward Current If(AV):100mA; Forward Voltage VF Max:1.4V; Rise Time:600ns; Fall Time tf:-; MSL:-; Forward Current If:100mA; Forward Voltage:1.3V; No. of Pins:2Pins RoHS Compliant: Yes
Description
IR EMITTER, 875NM, 4.7MM, TO-18-2, THD; Viewing Angle:30°; Forward Current If(AV):100mA; Forward Voltage VF Max:1.4V; Rise Time:600ns; Fall Time tf:-; MSL:-; Forward Current If:100mA; Forward Voltage:1.3V; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 875Nm, 4.7Mm, To-18-2, Thd; Viewing Angle Vishay - 33C1871 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 875Nm, 4.7Mm, To-18-2, Thd; Viewing Angle Vishay
33C1871
Ir Emitter, 875Nm, 4.7Mm, To-18-2, Thd; Viewing Angle Vishay 33C1871
IR EMITTER, 875NM, 4.7MM, TO-18-2, THD; Viewing Angle:30°; Forward Current If(AV):100mA; Forward Voltage VF Max:1.4V; Rise Time:600ns; Fall Time tf:-; MSL:-; Forward Current If:100mA; Forward Voltage:1.3V; No. of Pins:2Pins RoHS Compliant: Yes

IR EMITTER, 875NM, 4.7MM, TO-18-2, THD; Viewing Angle:30°; Forward Current If(AV):100mA; Forward Voltage VF Max:1.4V; Rise Time:600ns; Fall Time tf:-; MSL:-; Forward Current If:100mA; Forward Voltage:1.3V; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33C1871
Product Name Ir Emitter, 875Nm, 4.7Mm, To-18-2, Thd; Viewing Angle Vishay
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Led Strip, 600, Cool White, 1900Lm, 48W; Light Strip Length Jkl Components - 33X3671 - Newark, An Avnet Company
Specs
LED Type White
Array Array
Number of Array Elements 600LEDs
View Details