Vishay Precision Group Ir Emitter, 875Nm, 4.69Mm, To-18-2, Though Hole; Viewing Angle Vishay TSTA7300

Description
IR EMITTER, 875NM, 4.69MM, TO-18-2, THOUGH HOLE; Viewing Angle:12°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.4V; Rise Time:600ns; Fall Time tf:-; Operating Temperature Min:-; Product Range:-; MSL:- RoHS Compliant: Yes
Description
IR EMITTER, 875NM, 4.69MM, TO-18-2, THOUGH HOLE; Viewing Angle:12°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.4V; Rise Time:600ns; Fall Time tf:-; Operating Temperature Min:-; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 875Nm, 4.69Mm, To-18-2, Though Hole; Viewing Angle Vishay - 33C1870 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 875Nm, 4.69Mm, To-18-2, Though Hole; Viewing Angle Vishay
33C1870
Ir Emitter, 875Nm, 4.69Mm, To-18-2, Though Hole; Viewing Angle Vishay 33C1870
IR EMITTER, 875NM, 4.69MM, TO-18-2, THOUGH HOLE; Viewing Angle:12°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.4V; Rise Time:600ns; Fall Time tf:-; Operating Temperature Min:-; Product Range:-; MSL:- RoHS Compliant: Yes

IR EMITTER, 875NM, 4.69MM, TO-18-2, THOUGH HOLE; Viewing Angle:12°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.4V; Rise Time:600ns; Fall Time tf:-; Operating Temperature Min:-; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33C1870
Product Name Ir Emitter, 875Nm, 4.69Mm, To-18-2, Though Hole; Viewing Angle Vishay
Viewing Angle 12 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 30 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details